Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.44
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.78
|
1,195
in stock
|
Buy Now | |
Rapid Electronics
from US$2.81
|
1,195
in stock
|
Buy Now | |
Chip One Stop
from US$2.69
|
1,195
in stock
|
Buy Now | |
Distrelec
from US$2.44
|
1,195
in stock
|
Buy Now | |
Avnet America
from US$2.71
|
-
|
Buy Now | |
RS Americas
from US$3.22
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Headers & Wire Housings 03 Modi Hdr Srst .156Cl |Amp Te Connectivity 85839-3 | Newark Electronics |
Headers&Wire Housings 03 MODI HDR SRST .156CL | Rapid Electronics |
TE Connectivity 03 MODI HDR SRST .156CL Board Connector 3 Contact(s) 1 Row(s) Male Straight 0.156 inch Pitch Solder Terminal Black Insulator Receptacle | Distrelec |
PIN HEADERS | Farnell |
Conn Unshrouded Header HDR 3 POS 3.96mm Solder ST Thru-Hole | Avnet America |
Connector, AMPMODU, 03 Modi Hdr Srst .156Cl | TE Connectivity 85839-3 | RS Americas |
Where can I find additional details, specifications and documents for a 85839-3?
Additional datasheets, footprints and schematics for 85839-3 are listed on our Part Details page. You can also find images and similar parts to 85839-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 85839-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 85839-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 85839-3 fall under?
The 85839-3 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 85839-3 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 85839-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 85839-3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 85839-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 85839-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 85839-3 often in real-time on the comparison pages.
What if I can't find stock of 85839-3?
You can fill out our help required form which you can use to request a quote for 85839-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.