Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Prices starting from US$1.75
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 5Contacts |
Gender | Header |
Product Range | AMPMODU Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Headers&Wire Housings 05 MODI HDR SRRA .156CL | Rapid Electronics |
TE Connectivity 05 MODI HDR SRST .156CL Board Connector 5 Contact(s) 1 Row(s) Male Straight 0.156 inch Pitch Solder Terminal Black Insulator Receptacle | Distrelec |
Headers & Wire Housings 05 Modi Hdr Srra .156Cl |Amp Te Connectivity 85829-5 | Newark Electronics |
Conn Unshrouded Header HDR 5 POS 3.96mm Solder ST Thru-Hole | Avnet America |
Connector, AMPMODU, 05 Modi Hdr Srst .156Cl | TE Connectivity 85829-5 | RS Americas |
Where can I find additional details, specifications and documents for a 85829-5 .?
Additional datasheets, footprints and schematics for 85829-5 . are listed on our Part Details page. You can also find images and similar parts to 85829-5 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 85829-5 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 85829-5 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 85829-5 . fall under?
The 85829-5 . is listed under Unknown Parts.
Can I view similar or alternative parts?
You can view similar parts to 85829-5 . when available in the Unknown Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 85829-5 . you can contact the distributor directly for product support, shipping queries etc.
Is the 85829-5 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 85829-5 . have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 85829-5 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 85829-5 . often in real-time on the comparison pages.
What if I can't find stock of 85829-5 .?
You can fill out our help required form which you can use to request a quote for 85829-5 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.