Status: | Unknown |
---|---|
Series: | M Series |
RoHS: | Unknown |
Prices starting from US$6.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.07
|
31
in stock
|
Buy Now | |
Newark Electronics
from US$9.70
|
75
in stock
|
Buy Now | |
Heilind Electronics
from US$9.61
|
67
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.61
|
22
in stock
|
Buy Now | |
Future Electronics
from US$8.46
|
-
|
Buy Now | |
element14
from US$9.13
|
-
|
Buy Now | |
Farnell
from US$14.39
|
-
|
Buy Now |
Product Range | M Series |
---|---|
Sensor Connector Size | M12 |
Gender | Plug |
No. of Contacts | 8Contacts |
Sensor Contact Type | Crimp Pin |
Sensor Connector Mounting | Straight Cable Mount |
IP / NEMA Rating | IP67 |
Connector Coding | A Coded |
Connector Body Material | PBT (Polybutylene Terephthalate) Body |
Contact Material | Brass |
Contact Plating | Gold |
Current Rating | 5A |
Voltage Rating | 125V |
SVHC | No SVHC (15-Jan-2018) |
Sensor Conn, M12, Plug, 8Pos, Cable | Newark Electronics |
M12 8 POSITION MALE SOLDER CUP CABLE MOUNT | Heilind Electronics |
MALE SOLDER CABLE MOUNT SHIELDED | RS |
M12 8 Position Male Solder Cup Cable Mount | Future Electronics |
SENSOR CONNECTOR, M12, PLUG, 8POS, CABLE | Farnell |
Where can I find additional details, specifications and documents for a 858-008-103RLS4?
Additional datasheets, footprints and schematics for 858-008-103RLS4 are listed on our Part Details page. You can also find images and similar parts to 858-008-103RLS4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 858-008-103RLS4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 858-008-103RLS4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 858-008-103RLS4 fall under?
The 858-008-103RLS4 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 858-008-103RLS4 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 858-008-103RLS4 you can contact the distributor directly for product support, shipping queries etc.
Is the 858-008-103RLS4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 858-008-103RLS4 have stock available?
Authorised distributors including Newark Electronics, Heilind Electronics, RS, Heilind Electronics Asia and Future Electronics have stock available or on a lead time for 858-008-103RLS4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 858-008-103RLS4 often in real-time on the comparison pages.
What if I can't find stock of 858-008-103RLS4?
You can fill out our help required form which you can use to request a quote for 858-008-103RLS4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.