Status: | Unknown |
---|---|
Series: | M Series |
RoHS: | Unknown |
Product Range | M Series |
---|---|
Sensor Connector Size | M12 |
Gender | Receptacle |
No. of Contacts | 4Contacts |
Sensor Contact Type | Crimp Socket |
Sensor Connector Mounting | Straight Cable Mount |
IP / NEMA Rating | IP67 |
Connector Coding | A Coded |
Connector Body Material | PBT (Polybutylene Terephthalate) Body |
Contact Material | Brass |
Contact Plating | Gold |
Current Rating | 5A |
Voltage Rating | 125V |
SVHC | No SVHC (15-Jan-2018) |
Sensor Connector, M12, Rcpt, 4Pos, Cable | Newark Electronics |
4 Position Circular Connector Plug, Female Sockets Solder Cup | Future Electronics |
Where can I find additional details, specifications and documents for a 858-004-203RSU4?
Additional datasheets, footprints and schematics for 858-004-203RSU4 are listed on our Part Details page. You can also find images and similar parts to 858-004-203RSU4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 858-004-203RSU4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 858-004-203RSU4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 858-004-203RSU4 fall under?
The 858-004-203RSU4 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 858-004-203RSU4 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 858-004-203RSU4 you can contact the distributor directly for product support, shipping queries etc.
Is the 858-004-203RSU4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 858-004-203RSU4 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for 858-004-203RSU4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 858-004-203RSU4 often in real-time on the comparison pages.
What if I can't find stock of 858-004-203RSU4?
You can fill out our help required form which you can use to request a quote for 858-004-203RSU4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.