Status: | Unknown |
---|---|
Series: | 8579 Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
No stock
|
Buy Now | |
element14
from US$0.14
|
42,576
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
28,442
in stock
|
Buy Now | |
Heilind Electronics
from US$0.44
|
281
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.44
|
93
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
RS Americas
from US$0.35
|
-
|
Buy Now | |
Sager
from US$0.10
|
-
|
Buy Now |
No. of Contacts | 1Contacts |
---|---|
Connector Type | PCB Socket |
Pitch Spacing | - |
Product Range | 8579 Series |
Row Pitch | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (20-Jun-2016) |
PIN RECEPTACLE, 1POS, SOLDER | element14 |
Pin Receptacle, Pc Board, Solder | Newark Electronics |
CONN PIN RECEPT .015-.020 " | Heilind Electronics |
CONN PIN RECEPT .015-.020",https://www.futureelectronics.com/p/8383135?utm_source=oemsecrets&utm_medium=aggregator&utm_content=nostock" | Future Electronics |
Probe | RS Americas |
Circuit Board Hardware - PCB Receptacle No Tail .015-.022 | Sager |
Where can I find additional details, specifications and documents for a 8579-0-15-15-11-27-10-0?
Additional datasheets, footprints and schematics for 8579-0-15-15-11-27-10-0 are listed on our Part Details page. You can also find images and similar parts to 8579-0-15-15-11-27-10-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8579-0-15-15-11-27-10-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8579-0-15-15-11-27-10-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8579-0-15-15-11-27-10-0 fall under?
The 8579-0-15-15-11-27-10-0 is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 8579-0-15-15-11-27-10-0 when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8579-0-15-15-11-27-10-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 8579-0-15-15-11-27-10-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8579-0-15-15-11-27-10-0 have stock available?
Authorised distributors including element14, Newark Electronics, Heilind Electronics, Heilind Electronics Asia and Future Electronics have stock available or on a lead time for 8579-0-15-15-11-27-10-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8579-0-15-15-11-27-10-0 often in real-time on the comparison pages.
What if I can't find stock of 8579-0-15-15-11-27-10-0?
You can fill out our help required form which you can use to request a quote for 8579-0-15-15-11-27-10-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.