Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.75
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$10.87
|
1
in stock
|
Buy Now | |
element14
from US$8.06
|
1
in stock
|
Buy Now | |
RS
from US$81.45
|
-
|
Buy Now | |
Future Electronics
from US$11.93
|
-
|
Buy Now | |
RS Americas
from US$11.03
|
-
|
Buy Now | |
Carlton-Bates
from US$11.56
|
-
|
Buy Now | |
Sager
from US$7.31
|
-
|
Buy Now |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6.35mm |
Knob Material | ABS (Acrylonitrile Butadiene Styrene) |
Knob / Dial Style | Bar |
Knob Diameter | 17.8mm |
Product Range | - |
Single Bar Instrumentation Knob, 6.4Mm | Newark Electronics |
SINGLE BAR INSTRUMENTATION KNOB, 6.4MM | element14 |
Cylindrical with Pointer Black Plastic Knob | Future Electronics |
KNOB | Keystone Electronics 8568 | RS Americas |
Knob | Carlton-Bates |
Knobs & Dials KNOB 1/4 BLACK | Sager |
Where can I find additional details, specifications and documents for a 8568?
Additional datasheets, footprints and schematics for 8568 are listed on our Part Details page. You can also find images and similar parts to 8568 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8568 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8568 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8568 fall under?
The 8568 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 8568 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8568 you can contact the distributor directly for product support, shipping queries etc.
Is the 8568 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8568 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for 8568.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8568 often in real-time on the comparison pages.
What if I can't find stock of 8568?
You can fill out our help required form which you can use to request a quote for 8568 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.