Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.37
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 3.175mm |
Knob Material | ABS (Acrylonitrile Butadiene Styrene) |
Knob / Dial Style | Bar |
Knob Diameter | 12.7mm |
Product Range | - |
Body Material | ABS Plastic |
Single Bar Instrumentation Knob, 0.125In | Newark Electronics |
0.505 Diameter Spun Aluminum ABS Instrumentation Knobs" | Future Electronics |
KNOB | Keystone Electronics 8567 | RS Americas |
Knob | Carlton-Bates |
Knobs & Dials .510x.505 Inst Knob | Sager |
Where can I find additional details, specifications and documents for a 8567?
Additional datasheets, footprints and schematics for 8567 are listed on our Part Details page. You can also find images and similar parts to 8567 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8567 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8567 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8567 fall under?
The 8567 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 8567 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8567 you can contact the distributor directly for product support, shipping queries etc.
Is the 8567 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8567 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for 8567.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8567 often in real-time on the comparison pages.
What if I can't find stock of 8567?
You can fill out our help required form which you can use to request a quote for 8567 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.