Status: | Unknown |
---|---|
Series: | 8000V Series |
RoHS: | Unknown |
Supply Voltage | 230V |
---|---|
Current Type | AC |
Fan Frame Size | 80mm |
External Depth | 38mm |
Noise Rating | 34dBA |
Flow Rate - Imperial | 36cu.ft/min |
Flow Rate - Metric | 1.01m³/min |
Bearing Type | Sleeve |
Power Connection Type | 2 Lead Wires |
Current Rating | - |
Product Range | 8000V Series |
Power Rating | 11W |
IP Rating | - |
SVHC | No SVHC (27-Jun-2018) |
External Diameter | 80mm |
External Height | 80mm |
External Width | 80mm |
Frame Dimensions | 80mm x 80mm x 38mm |
Frequency Max | 60Hz |
Frequency Min | 50Hz |
Operating Temperature Max | 70°C |
Power Consumption | 11W |
Ac Fan Sintec Bearing 115V/230V 11W 50Hz/60Hz 36C |Ebm-Papst 8560VW | Newark Electronics |
FAN, 80X80X38MM 230VAC | element14 |
ebmpapst Axial Fan AC Sleeve 80x80x38mm 115V 3200min -1 51m³/h 4-Pin Stranded Wire | Distrelec |
Where can I find additional details, specifications and documents for a 8560VW?
Additional datasheets, footprints and schematics for 8560VW are listed on our Part Details page. You can also find images and similar parts to 8560VW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8560VW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8560VW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8560VW fall under?
The 8560VW is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 8560VW when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8560VW you can contact the distributor directly for product support, shipping queries etc.
Is the 8560VW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8560VW have stock available?
Authorised distributors including Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for 8560VW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8560VW often in real-time on the comparison pages.
What if I can't find stock of 8560VW?
You can fill out our help required form which you can use to request a quote for 8560VW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.