Status: | Unknown |
---|---|
Series: | 8000N Series |
RoHS: | Unknown |
Supply Voltage | 230V |
---|---|
Current Type | AC |
Fan Frame Size | 80mm |
External Depth | 38mm |
Noise Rating | 35dBA |
Flow Rate - Imperial | 34cu.ft/min |
Flow Rate - Metric | 58m³/h |
Bearing Type | Sleeve |
Power Connection Type | 4 Lead Wires |
Current Rating | - |
Product Range | 8000N Series |
Power Rating | 11W |
IP Rating | IP20 |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA UL VDE |
External Diameter | 80mm |
External Height | 80mm |
External Width | 80mm |
Fixing Centres | 71.5mm |
Fixing Hole Diameter | 4mm |
Frame Dimensions | 80mm x 80mm x 38mm |
Input Voltage Max | 220VAC |
Input Voltage Min | 115VAC |
Operating Temperature Max | 80°C |
Operating Temperature Min | -10°C |
Operating life Time | 20000h |
Panel Cutout Diameter | 77mm |
Power Consumption | 11W |
Type | Dual Voltage 80mm |
Voltage Rating AC Max | 220V |
Voltage Rating AC Min | 115V |
FAN, DUAL VOLTAGE, 110/220VAC | element14 |
Axial Fan, 80Mm, 230Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a 8560N?
Additional datasheets, footprints and schematics for 8560N are listed on our Part Details page. You can also find images and similar parts to 8560N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8560N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8560N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8560N fall under?
The 8560N is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 8560N when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8560N you can contact the distributor directly for product support, shipping queries etc.
Is the 8560N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8560N have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 8560N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8560N often in real-time on the comparison pages.
What if I can't find stock of 8560N?
You can fill out our help required form which you can use to request a quote for 8560N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.