856 Part Information
Details for 856 by Adafruit Industries
Semiconductors - ICs>Data & Signal Conversion>Analog-to-Digital Converters - ADC
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 15.9400 |
10 | 14.4900 |
25 | 13.2800 |
Stock Information
Details
Part Specifications
Sampling Rate | - |
Input Channel Type | - |
Data Interface | SPI |
Supply Voltage Type | - |
Supply Voltage Min | - |
Supply Voltage Max | - |
ADC / DAC Case Style | - |
No. of Pins | - |
Operating Temperature Min | - |
MSL | - |
Alternative Part Descriptions
- Resolution (Bits):10bit; Sampling Rate:-; Input Channel Type:-; Data Interface:SPI; Supply Voltage Type:-; Supply Voltage Min:-; Supply Voltage Max:-; ADC / DAC Case Style:-; No. of Pins:-; Operating Temperature Min:-; MSL:- RoHS Compliant: Yes | Newark Electronics
Details for 856 by AIC
Static Control, Site Safety & Clean Room Products > ESD Protection Products > Anti Static Brushes
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 15.9400 |
10 | 14.4900 |
25 | 13.2800 |
Stock Information
Details
Part Downloads
Part Specifications
ESD Brush Type | Conductive |
Bristle Material | Horse Hair |
Handle Type | Round Handle |
Handle Material | Stainless Steel |
Overall Length | 4.5" |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Alternative Part Descriptions
- CONDUCTIVE BRUSH, SS, ROUND; ESD Brush Type:Conductive; Bristle Material:Horse Hair; Handle Type:Round Handle; Handle Material:Stainless Steel; Overall Length:4.5"; Width:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 856?
Additional datasheets, footprints and schematics for 856 are listed in our Part Details tab. You can also find the 856 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 856 in the Pricing & Inventory tab next to part details. You can view 856 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 856 fall under?
The 856 is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to 856 when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 856 you can contact the distributor directly for product support, shipping queries etc.
Is the 856 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 856 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 856.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 856 often in real-time on the comparison pages.
What if I can't find stock of 856?
You can fill out our help required form which you can use to request a quote for 856 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.