Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.81
|
No stock
|
Buy Now | |
TE Store
from US$2.42
|
870
in stock
|
Buy Now | |
Heilind Electronics
from US$2.05
|
28
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.05
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$2.08
|
-
|
Buy Now | |
Future Electronics
from US$1.74
|
-
|
Buy Now | |
Avnet America
from US$2.01
|
-
|
Buy Now | |
element14
from US$1.43
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Tongue Thickness | .032in, .81mm |
Stud Diameter | 4.17mm, .163881in, .164in |
Wire Size | 509 – 1900CMA, 22 – 18AWG, .26 – .96mm² |
Wire Insulation Diameter | .17in, 4.318mm |
Overall Length | 1.26546in, 32.2mm |
Wire Insulation Diameter (Max) | 4.318mm, .17in |
Voltage (Max) | 600V, 1000V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | Yes |
Packaging Quantity | 50 |
Packaging Method | Loose Piece |
Sealable | Yes |
Stud Size | M4, #8 |
Support Style | Insulation Support |
Insulated | Yes |
Shape Description | RING-088 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Operating Temperature Range | 257°F, 125°C |
22-18 PRE-INSUL SEALED TERM R Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 18 AWG Wire Size: .26 – .96 mm² Wire Size: 509 – 1900 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 22 – 18 AWG .26 – .96 mm² 509 – 1900 CMA | Ring Terminal | Part Number: 8-55847-2 | Internal Number: 8-55847-2 | TE Connectivity | TE Store |
22-18 PRE-INSUL SEALED TERM R | Heilind Electronics |
Terminal, Ring Tongue, #8, 18Awg | Newark Electronics |
Straight 22-18 AWG Closed Barrel Insulated End Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 18-22AWG 32.21mm 7.87mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 8-55847-2?
Additional datasheets, footprints and schematics for 8-55847-2 are listed on our Part Details page. You can also find images and similar parts to 8-55847-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-55847-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-55847-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-55847-2 fall under?
The 8-55847-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-55847-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-55847-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-55847-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-55847-2 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Future Electronics have stock available or on a lead time for 8-55847-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-55847-2 often in real-time on the comparison pages.
What if I can't find stock of 8-55847-2?
You can fill out our help required form which you can use to request a quote for 8-55847-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.