Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | 4.048g |
---|---|
Splice Material | Copper |
Insulation Sleeve Material | Polyolefin |
Color | Red |
Plating Material | Tin |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Wire Size | 8AWG, 13100 – 20800CMA, 8mm² |
Wire Insulation Diameter (Max) | .31in, 7.87mm |
Government Qualified | No |
Military Category | No |
Packaging Quantity | 10 |
Packaging Method | Loose Piece |
Splice Type | Butt Splice |
Product Type | Splice |
Sealable | Yes |
Serrated | No |
Support Style | Insulation Support |
Insulated | Yes |
#8 Pre-Insul Sealed Splice Rohs Compliant: Yes |Amp Te Connectivity 8-55845-5 | Newark Electronics |
8 PRE-INSUL SEALED SPLICE | Future Electronics |
Splice Terminal 8AWG 47.14mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 8-55845-5?
Additional datasheets, footprints and schematics for 8-55845-5 are listed on our Part Details page. You can also find images and similar parts to 8-55845-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-55845-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-55845-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-55845-5 fall under?
The 8-55845-5 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 8-55845-5 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-55845-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-55845-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-55845-5 have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 8-55845-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-55845-5 often in real-time on the comparison pages.
What if I can't find stock of 8-55845-5?
You can fill out our help required form which you can use to request a quote for 8-55845-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.