Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C24113-000,
AMP-8-0055825-2 |
Prices starting from US$0.91
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.91
|
No stock
|
Buy Now | |
TE Store
from US$2.44
|
297
in stock
|
Buy Now | |
Newark Electronics
from US$3.22
|
235
in stock
|
Buy Now | |
Rapid Electronics
from US$2.92
|
235
in stock
|
Buy Now | |
Chip One Stop
from US$2.62
|
235
in stock
|
Buy Now | |
RS Americas
from US$2.45
|
189
in stock
|
Buy Now | |
Avnet America
from US$1.91
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .002g |
---|---|
Plating Material | Tin, Unplated |
Color | Blue |
Insulation Sleeve Material | Polyolefin |
Splice Material | Copper |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Wire Insulation Diameter (Max) | 4.83mm, .19in |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.25 – 2mm² |
Government Qualified | No |
Military Category | No |
Packaging Quantity | 50 |
Packaging Method | Loose Piece |
Splice Type | Butt Splice |
Product Type | Splice |
Sealable | Yes |
Serrated | No |
Support Style | Insulation Support |
Insulated | Yes |
16-14 PRE-INSUL SEALED SPLICE Splice Type: Butt Splice Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Sealable: Yes Compatible Insulation Diameter Range: .19 in Butt Splice 16 – 14 AWG 1.25 – 2 mm² | Electrical Wire Splice | Part Number: 8-55825-2 | Internal Number: 8-55825-2 | Alias Number: AMP-8-0055825-2 | TE Connectivity | TE Store |
16-14 Pre-Insul Sealed Splice |Amp Te Connectivity 8-55825-2 | Newark Electronics |
Butt Wire Splice Connector Blue Insulated 16 - 14 AWG | TE Connectivity 8-55825-2 | RS Americas |
ER - AMP | RS |
Splice Terminal 14-16AWG 40.79mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 8-55825-2?
Additional datasheets, footprints and schematics for 8-55825-2 are listed on our Part Details page. You can also find images and similar parts to 8-55825-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-55825-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-55825-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-55825-2 fall under?
The 8-55825-2 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 8-55825-2 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-55825-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-55825-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-55825-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and RS Americas have stock available or on a lead time for 8-55825-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-55825-2 often in real-time on the comparison pages.
What if I can't find stock of 8-55825-2?
You can fill out our help required form which you can use to request a quote for 8-55825-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.