Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D84901-000,
AMP-8-0055824-2 |
Prices starting from US$0.91
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.91
|
No stock
|
Buy Now | |
TE Store
from US$2.42
|
592
in stock
|
Buy Now | |
RS Americas
from US$1.86
|
488
in stock
|
Buy Now | |
Newark Electronics
from US$95.16
|
-
|
Buy Now | |
Future Electronics
from US$1.87
|
-
|
Buy Now | |
Avnet America
from US$2.01
|
-
|
Buy Now | |
element14
from US$96.19
|
-
|
Buy Now | |
Farnell
from US$102.07
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Red |
---|---|
Insulation Sleeve Material | Polyolefin |
Weight per Piece | .002g |
Splice Material | Copper |
Plating Material | Tin, Unplated |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Wire Insulation Diameter (Max) | .17in, 4.32mm |
Wire Size | 22 – 18AWG, .3 – .9mm², 509 – 1900CMA |
Government Qualified | No |
Military Category | No |
Packaging Method | Loose Piece |
Packaging Quantity | 50 |
Serrated | No |
Insulated | Yes |
Support Style | Insulation Support |
Splice Type | Butt Splice |
Product Type | Splice |
Sealable | Yes |
22-18 PRE-INSUL SEALED SPLICE Splice Type: Butt Splice Wire Size: 22 – 18 AWG Wire Size: .3 – .9 mm² Sealable: Yes Compatible Insulation Diameter Range: .17 in Butt Splice 22 – 18 AWG .3 – .9 mm² | Electrical Wire Splice | Part Number: 8-55824-2 | Internal Number: 8-55824-2 | Alias Number: AMP-8-0055824-2 | TE Connectivity | TE Store |
Butt Wire Splice Connector Red Insulated 22 - 18 AWG | TE Connectivity 8-55824-2 | RS Americas |
AMP | RS |
Terminal, Butt Splice, Bs, Red | Newark Electronics |
Pre-Insulated Sealed 22-18 AWG 4.32 mm Insulation Diameter Butt Splice | Future Electronics |
Splice Terminal 18-22AWG 40.79mm Tin Loose Piece | Avnet America |
TERMINAL, BUTT SPLICE, BS, RED | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Insulator Colour | Red |
---|---|
Product Range | - |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Conductor Area CSA | 0.9mm² |
Insulator Material | Polyolefin |
Connector Type | Butt Splice |
Contact Material | Copper |
Where can I find additional details, specifications and documents for a 8-55824-2?
Additional datasheets, footprints and schematics for 8-55824-2 are listed on our Part Details page. You can also find images and similar parts to 8-55824-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-55824-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-55824-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-55824-2 fall under?
The 8-55824-2 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 8-55824-2 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-55824-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-55824-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-55824-2 have stock available?
Authorised distributors including TE Store, RS Americas, RS, Newark Electronics and Future Electronics have stock available or on a lead time for 8-55824-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-55824-2 often in real-time on the comparison pages.
What if I can't find stock of 8-55824-2?
You can fill out our help required form which you can use to request a quote for 8-55824-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.