Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 230V |
---|---|
Current Type | AC |
Fan Frame Size | 80mm |
External Depth | 38mm |
Flow Rate - Imperial | 29cu.ft/min |
Flow Rate - Metric | 1.019m³/min |
Noise Rating | 31dBA |
Bearing Type | Ball |
RoHS Compliant | Yes |
Axial Fan, 80Mm, 230Vac | Newark Electronics |
AC Fan Ball Bearing 230V 12W 2800RPM 29.43CFM 37dB Flange | Avnet America |
ebmpapst Axial Fan AC 80x80x38mm 230V 61m³/h | Distrelec |
AC Fans AC Tubeaxial Fan | Sager |
Where can I find additional details, specifications and documents for a 8556VW?
Additional datasheets, footprints and schematics for 8556VW are listed on our Part Details page. You can also find images and similar parts to 8556VW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8556VW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8556VW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8556VW fall under?
The 8556VW is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 8556VW when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8556VW you can contact the distributor directly for product support, shipping queries etc.
Is the 8556VW RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 8556VW have stock available?
Authorised distributors including Newark Electronics, Avnet America, Distrelec and Sager have stock available or on a lead time for 8556VW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8556VW often in real-time on the comparison pages.
What if I can't find stock of 8556VW?
You can fill out our help required form which you can use to request a quote for 8556VW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.