8556030000 Switches, Relays & Solenoids by Weidmuller

RELAY COUPLER SPDT 120VAC/DC 6A DIN RAIL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Product Range -
Accessory Type Relay Coupler
Coil Current 3.5mA
Coil Type AC / DC
Coil Voltage VAC Nom 120V
Coil Voltage VDC Nom 120V
Contact Configuration SPST
Contact Current Max 6A

Alternative Descriptions

Relay Coupler Spdt 120Vac/Dc 6A Din Rail | Newark Electronics
Electromechanical Relay SPDT 6A 120VDC 120VAC DIN Rail | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 8556030000?

Additional datasheets, footprints and schematics for 8556030000 are listed on our Part Details page. You can also find images and similar parts to 8556030000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 8556030000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8556030000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 8556030000 fall under?

The 8556030000 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to 8556030000 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 8556030000 you can contact the distributor directly for product support, shipping queries etc.

Is the 8556030000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 8556030000 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 8556030000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 8556030000 often in real-time on the comparison pages.

What if I can't find stock of 8556030000?

You can fill out our help required form which you can use to request a quote for 8556030000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay