Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.46
|
45
in stock
|
Buy Now | |
Newark Electronics
from US$7.04
|
45
in stock
|
Buy Now | |
element14
from US$5.10
|
45
in stock
|
Buy Now | |
Heilind Electronics
from US$8.19
|
22
in stock
|
Buy Now | |
RS Americas
from US$5.82
|
13
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.19
|
7
in stock
|
Buy Now | |
Carlton-Bates
from US$6.90
|
-
|
Buy Now | |
Sager
from US$4.83
|
-
|
Buy Now |
Bristle Material | Horse Hair |
---|---|
Handle Type | Round Handle |
Handle Material | Tin |
Overall Length | 5.25" |
Width | 0.38" |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6.35mm |
Knob Material | ABS (Acrylonitrile Butadiene Styrene) |
Knob / Dial Style | Round Skirted |
Knob Diameter | 17.78mm |
Product Range | - |
Body Material | ABS Plastic |
Round Skirted Knob, 0.25In | Newark Electronics |
ROUND SKIRTED KNOB, 0.25IN | element14 |
Knob | Carlton-Bates |
Knobs & Dials .610x.700 Inst Knob | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
ESD Brush Type | Conductive |
---|---|
Bristle Material | Horse Hair |
Handle Type | Round Handle |
Handle Material | Tin |
Overall Length | 5.25" |
Width | 0.38" |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Brush | RS Americas |
Where can I find additional details, specifications and documents for a 855-5?
Additional datasheets, footprints and schematics for 855-5 are listed on our Part Details page. You can also find images and similar parts to 855-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 855-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 855-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 855-5 fall under?
The 855-5 is listed under M.G. Chemicals Parts.
Can I view similar or alternative parts?
You can view similar parts to 855-5 when available in the M.G. Chemicals Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 855-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 855-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 855-5 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and RS Americas have stock available or on a lead time for 855-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 855-5 often in real-time on the comparison pages.
What if I can't find stock of 855-5?
You can fill out our help required form which you can use to request a quote for 855-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.