Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.23
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.11
|
483
in stock
|
Buy Now | |
Newark Electronics
from US$3.10
|
483
in stock
|
Buy Now | |
Rapid Electronics
from US$2.86
|
483
in stock
|
Buy Now | |
Chip One Stop
from US$2.73
|
483
in stock
|
Buy Now | |
Farnell
from US$5.81
|
400
in stock
|
Buy Now | |
Avnet America
from US$2.23
|
-
|
Buy Now | |
TE Store
from US$5.86
|
-
|
Buy Now |
Number of Single Positions | 0 |
---|---|
PCB Mount Orientation | Vertical |
Number of Power Positions | 40 |
Number of Positions | 40 |
Number of Dual Positions | 20 |
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material | Gold |
Card Slot Depth | 7.75mm, .321in |
Height | 15.75mm, .87in |
Power Contact Centerline | 2.54mm, .1in |
Operating Voltage | 400 V, 400VAC |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Housing Material | Polyester GF |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Position Locations Omitted | None |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .125in, 3.18mm |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Standard Card Edge Conn Conn Sec Ii 15 Pos 100C/L |Amp Te Connectivity 8-5530843-8 | Newark Electronics |
Standard Card Edge Conn CONN SEC II 15 POS 100C/L | Rapid Electronics |
TE Connectivity CONN SEC II 15 POS 100C/L Standard Card Edge Connectors CONN SEC II 15 POS 100C/L | Distrelec |
CONN, CARDEDGE, DUAL SIDE, 40 POS, TH | Farnell |
Special Order: CONN SEC II 15 POS 100C/L Connector System: Board-to-Board Number of Positions: 40 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in Contact Current Rating (Max): 3 A Board-to-Board 40 2.54 mm .1" | Card Edge Power Connector | Part Number: 8-5530843-8 | Internal Number: 8-5530843-8 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | Standard Edge II Series |
RoHS: | Unknown |
Card Edge Connector Type | Dual Side |
---|---|
Card Thickness | 1.7mm |
No. of Contacts | 40 Contacts |
Connector Mounting | Through Hole Mount |
Connector Body Orientation | Straight |
Contact Termination Type | Solder |
Contact Material | Phosphor Bronze |
Contact Plating - Mating Side | 0.76µm Gold Plated Contacts |
Connector Body Material | PET (Polyester) Glass Filled Body |
Product Range | Standard Edge II Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 8-5530843-8?
Additional datasheets, footprints and schematics for 8-5530843-8 are listed on our Part Details page. You can also find images and similar parts to 8-5530843-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-5530843-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-5530843-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-5530843-8 fall under?
The 8-5530843-8 is listed under Connectors > Power Connectors > Card Edge Power & Two-Piece Edge Connectors > Card Edge Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 8-5530843-8 when available in the Card Edge Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-5530843-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-5530843-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-5530843-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 8-5530843-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-5530843-8 often in real-time on the comparison pages.
What if I can't find stock of 8-5530843-8?
You can fill out our help required form which you can use to request a quote for 8-5530843-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.