Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$29.95
Supply Voltage | 230V |
---|---|
Current Type | AC |
Fan Frame Size | 80mm |
External Depth | 38mm |
Flow Rate - Imperial | 28cu.ft/min |
Flow Rate - Metric | 48m³/h |
Noise Rating | 36dBA |
Bearing Type | Sleeve |
RoHS Compliant | Yes |
ebmpapst Axial Fan AC Sleeve 80x80x38mm 230V 3150min -1 52m³/h Plug Contact | Distrelec |
AC Fans Tubeaxial Fan 80x80x38mm 230VAC | Rapid Electronics |
Axial Fan, 80Mm, 230Vac | Newark Electronics |
AC Fan Sintec-Sleeve Bearing 230V 12W 50Hz 2700RPM 17.1CFM 36dB Flange Mount | Avnet America |
AC Fans Tubeaxial Fan, 80x80x38mm, 230VAC, 28.3CFM, 12W, 36dBA, 2700RPM, Sleeve Bearing | Sager |
Where can I find additional details, specifications and documents for a 8550A?
Additional datasheets, footprints and schematics for 8550A are listed on our Part Details page. You can also find images and similar parts to 8550A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8550A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8550A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8550A fall under?
The 8550A is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 8550A when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8550A you can contact the distributor directly for product support, shipping queries etc.
Is the 8550A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 8550A have stock available?
Authorised distributors including Distrelec, Rapid Electronics, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for 8550A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8550A often in real-time on the comparison pages.
What if I can't find stock of 8550A?
You can fill out our help required form which you can use to request a quote for 8550A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.