Status: | Unknown |
---|---|
Series: | M Series |
RoHS: | Unknown |
Product Range | M Series |
---|---|
Sensor Connector Size | M8 |
Gender | Receptacle |
No. of Contacts | 3Contacts |
Sensor Contact Type | Crimp Socket |
Sensor Connector Mounting | Straight Cable Mount |
IP / NEMA Rating | IP67 |
Connector Coding | - |
Connector Body Material | PBT (Polybutylene Terephthalate) Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold |
Current Rating | 5A |
Voltage Rating | 125V |
SVHC | No SVHC (15-Jan-2018) |
Sensor Conn, M8, Rcpt, 3Pos, Cable | Newark Electronics |
3 Position 60 V 3 A Plug Female Sockets Solder Cup Circular Connector | Future Electronics |
Where can I find additional details, specifications and documents for a 854-003-203RLS4?
Additional datasheets, footprints and schematics for 854-003-203RLS4 are listed on our Part Details page. You can also find images and similar parts to 854-003-203RLS4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 854-003-203RLS4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 854-003-203RLS4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 854-003-203RLS4 fall under?
The 854-003-203RLS4 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 854-003-203RLS4 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 854-003-203RLS4 you can contact the distributor directly for product support, shipping queries etc.
Is the 854-003-203RLS4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 854-003-203RLS4 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for 854-003-203RLS4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 854-003-203RLS4 often in real-time on the comparison pages.
What if I can't find stock of 854-003-203RLS4?
You can fill out our help required form which you can use to request a quote for 854-003-203RLS4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.