Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
4
in stock
|
Buy Now |
Power Rating | 150W |
---|---|
DC Load Type | Adjustable |
Operating Voltage Min | 0V |
Operating Voltage Max | 60V |
Operating Current Max | 30A |
Manufacturer Warranty | 1 Year |
RoHS Compliant | Yes |
Cal Dc Electronic Load, 150W, 30A, 60V | Newark Electronics |
Where can I find additional details, specifications and documents for a 8540 CAL?
Additional datasheets, footprints and schematics for 8540 CAL are listed on our Part Details page. You can also find images and similar parts to 8540 CAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8540 CAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8540 CAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8540 CAL fall under?
The 8540 CAL is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > DC Electronic Loads.
Can I view similar or alternative parts?
You can view similar parts to 8540 CAL when available in the DC Electronic Loads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8540 CAL you can contact the distributor directly for product support, shipping queries etc.
Is the 8540 CAL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 8540 CAL have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 8540 CAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8540 CAL often in real-time on the comparison pages.
What if I can't find stock of 8540 CAL?
You can fill out our help required form which you can use to request a quote for 8540 CAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.