Status: | Unknown |
---|---|
Series: | 8500 Series |
RoHS: | Compliant |
Switch Operation | On-(On) |
---|---|
Contact Configuration | SPST-NC |
Contact Voltage AC Nom | 120V |
Contact Voltage DC Nom | 28V |
Contact Current Max | 1A |
Switch Terminals | PC Pin |
Product Range | 8500 Series |
SVHC | Lead |
RoHS Compliant | Yes |
Pushbutton Switch,straight,spst,on-(On),pc Tail Terminal,pcb Hole Count:2 Rohs Compliant: Yes |C&k Components 8534MCQE2 | Newark Electronics |
C&K Pushbutton Switch SPST On-(On) | Distrelec |
PB SW SPST-NC 1A 120V | TTI Europe |
Pushbutton Switches Pushbutton SPST On-(On) | Sager |
Where can I find additional details, specifications and documents for a 8534MCQE2?
Additional datasheets, footprints and schematics for 8534MCQE2 are listed on our Part Details page. You can also find images and similar parts to 8534MCQE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8534MCQE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8534MCQE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8534MCQE2 fall under?
The 8534MCQE2 is listed under Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 8534MCQE2 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8534MCQE2 you can contact the distributor directly for product support, shipping queries etc.
Is the 8534MCQE2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 8534MCQE2 have stock available?
Authorised distributors including Newark Electronics, Distrelec, TTI Europe, Sager and Farnell have stock available or on a lead time for 8534MCQE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8534MCQE2 often in real-time on the comparison pages.
What if I can't find stock of 8534MCQE2?
You can fill out our help required form which you can use to request a quote for 8534MCQE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.