Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.63
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$10.66
|
126
in stock
|
Buy Now | |
Future Electronics
from US$10.13
|
196
in stock
|
Buy Now | |
TE Store
from US$30.04
|
174
in stock
|
Buy Now | |
Rapid Electronics
from US$8.63
|
126
in stock
|
Buy Now | |
Chip One Stop
from US$10.40
|
126
in stock
|
Buy Now | |
Farnell
from US$12.08
|
105
in stock
|
Buy Now | |
Newark Electronics
from US$13.56
|
-
|
Buy Now | |
Avnet America
from US$8.98
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
Stackable | Yes |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Number of Positions | 60 |
Contact Current Rating (Max) | 2A |
Contact Type | Socket |
Mating Post Length | .148in, 3.77mm |
Contact Protection Type | Closed Entry Housing |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 3.81 – 7.61µm |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Short Point, Round |
Contact Mating Area Plating Material Thickness | 30µin |
PCB Thickness (Recommended) | 1.57mm, .062in |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Height | 5.03mm, .198in |
コネクタの高さ | 5.03mm |
Operating Voltage | 333VAC |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage (Max) | 750VAC |
Housing Color | Black |
Centerline (Pitch) | 2.54mm, .1in |
Mating Entry Location | Top |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | CSA LR7189, UL E28476 |
PCB Mount Retention | Without |
Solder Process Feature | Board Standoff |
Comment | TE recommends mating gold or duplex plated headers with duplex plated receptacle assemblies., To obtain the minimum mating post length, add 0.51 [.020] (not including the post lead in chamfer) to the maximum point-of-contact dimension. |
実装方法 | Box & Tube, Tube |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 7 |
Applied Pressure | Standard |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Post & Tail Length | .125in, 3.18mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Compatible | No |
Operating Temperature Range | -65 – 125°C |
60 Position Receptacle Connector 0.100 (2.54mm) Through Hole Gold" | Future Electronics |
60 MODIV VRT DR CE 100/125 PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 60 Number of Rows: 2 PCB Mount Receptacle Vertical Board-to-Board 60 | PCB Header & Receptacle | Part Number: 8-534998-0 | Internal Number: 8-534998-0 | TE Connectivity | TE Store |
Headers&Wire Housings REC 2X30P VRT T/H | Rapid Electronics |
TE Connectivity 60 MODIV VRT DR CE 100/125 Board Connector 60 Contact(s) 2 Row(s) Female Straight Solder Terminal Black Insulator Receptacle | Distrelec |
CONN, RCPT, 60POS, 2ROW, TH | Farnell |
Board-Board Connector Receptacle, 60 Position, 2Row | Newark Electronics |
Conn Socket Strip RCP 60 POS 2.54mm Solder ST Thru-Hole Gang of Tubes | Avnet America |
Where can I find additional details, specifications and documents for a 8-534998-0?
Additional datasheets, footprints and schematics for 8-534998-0 are listed on our Part Details page. You can also find images and similar parts to 8-534998-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-534998-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-534998-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-534998-0 fall under?
The 8-534998-0 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 8-534998-0 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-534998-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-534998-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-534998-0 have stock available?
Authorised distributors including Future Electronics, TE Store, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 8-534998-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-534998-0 often in real-time on the comparison pages.
What if I can't find stock of 8-534998-0?
You can fill out our help required form which you can use to request a quote for 8-534998-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.