Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Empty Base |
---|---|
For Use With | RP3SL Relays |
External Width | 15.3mm |
Operating Temperature Max | 60°C |
Operating Temperature Min | -40°C |
Voltage AC | 250V |
RoHS Compliant | Yes |
Screw Connection Base | Newark Electronics |
PXS35, PLUGSERIES BASE, SC -EA | Avnet America |
Where can I find additional details, specifications and documents for a 8533771001?
Additional datasheets, footprints and schematics for 8533771001 are listed on our Part Details page. You can also find images and similar parts to 8533771001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8533771001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8533771001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8533771001 fall under?
The 8533771001 is listed under Switches & Relays > Relays > Relay Accessories > Other Relay Accessories.
Can I view similar or alternative parts?
You can view similar parts to 8533771001 when available in the Other Relay Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8533771001 you can contact the distributor directly for product support, shipping queries etc.
Is the 8533771001 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 8533771001 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 8533771001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8533771001 often in real-time on the comparison pages.
What if I can't find stock of 8533771001?
You can fill out our help required form which you can use to request a quote for 8533771001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.