8532T1ZQE3. Switches, Relays & Solenoids by C&K Components

SWITCH PUSHBUTTON SPST 1A 120V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.91

Distributor Stock
Logo for Farnell
Farnell
from US$5.91
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.91
46
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$6.38
-
Buy Now
Logo for element14
element14
from US$6.66
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$6.95
-
Buy Now
Logo for Sager
Sager
from US$5.99
-
Buy Now

Specifications

Contact Configuration SPST
Switch Operation Off-(On)
Contact Voltage AC Nom 120V
Contact Voltage DC Nom 28V
Contact Current Max 1A
Actuator / Cap Color Red
Actuator Diameter 0.330"

Alternative Descriptions

Pb Sw, Spst, 1A, 120Vac, Panel, Red | Newark Electronics
8500 Series Mini SPST Off-Momentary Panel Mount Solder Lug Pushbutton Switch | Future Electronics
PB SWITCH, SPST, 1A, 120VAC, SOLDER LUG | element14
PB SW SPST-NO 1A 120V | TTI Europe
Pushbutton Switches SPST MOM N/O | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 8532T1ZQE3.?

Additional datasheets, footprints and schematics for 8532T1ZQE3. are listed on our Part Details page. You can also find images and similar parts to 8532T1ZQE3. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 8532T1ZQE3. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8532T1ZQE3. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 8532T1ZQE3. fall under?

The 8532T1ZQE3. is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to 8532T1ZQE3. when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 8532T1ZQE3. you can contact the distributor directly for product support, shipping queries etc.

Is the 8532T1ZQE3. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 8532T1ZQE3. have stock available?

Authorised distributors including Newark Electronics, Future Electronics, element14, TTI Europe and Sager have stock available or on a lead time for 8532T1ZQE3..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 8532T1ZQE3. often in real-time on the comparison pages.

What if I can't find stock of 8532T1ZQE3.?

You can fill out our help required form which you can use to request a quote for 8532T1ZQE3. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay