Status: | Unknown |
---|---|
Series: | 8500 Series |
RoHS: | Unknown |
Prices starting from US$4.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.52
|
No stock
|
Buy Now | |
Distrelec
from US$9.78
|
2,134
in stock
|
Buy Now | |
Sager
from US$6.90
|
423
in stock
|
Buy Now | |
Newark Electronics
from US$7.42
|
157
in stock
|
Buy Now | |
Future Electronics
from US$7.25
|
-
|
Buy Now | |
element14
from US$6.11
|
-
|
Buy Now | |
TTI Europe
from US$6.60
|
-
|
Buy Now |
Switch Operation | Off-(On) |
---|---|
Contact Configuration | SPST |
Contact Voltage AC Nom | 20V |
Contact Voltage DC Nom | 20V |
Contact Current Max | - |
Switch Terminals | Solder Lug |
Product Range | 8500 Series |
SVHC | Lead (15-Jan-2019) |
C&K Pushbutton Switch MOM-(N/O) SPST BLK | Distrelec |
Pushbutton Switches MOM-(N/O) SPST BLK | Sager |
Pb Switch, Spst, 20V, Panel | Newark Electronics |
8500 Series Mini SPST Off-Momentary Panel Mount Solder Lug Pushbutton Switch | Future Electronics |
PB SW SPST-NO 0.4VA 20V | TTI Europe |
PB SWITCH, SPST, 0.4VA, 20V, SOLDER LUG | Farnell |
Where can I find additional details, specifications and documents for a 8532T1ZBE2?
Additional datasheets, footprints and schematics for 8532T1ZBE2 are listed on our Part Details page. You can also find images and similar parts to 8532T1ZBE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8532T1ZBE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8532T1ZBE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8532T1ZBE2 fall under?
The 8532T1ZBE2 is listed under C&K Components Parts.
Can I view similar or alternative parts?
You can view similar parts to 8532T1ZBE2 when available in the C&K Components Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8532T1ZBE2 you can contact the distributor directly for product support, shipping queries etc.
Is the 8532T1ZBE2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8532T1ZBE2 have stock available?
Authorised distributors including Distrelec, Sager, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for 8532T1ZBE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8532T1ZBE2 often in real-time on the comparison pages.
What if I can't find stock of 8532T1ZBE2?
You can fill out our help required form which you can use to request a quote for 8532T1ZBE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.