Status: | Unknown |
---|---|
Series: | 8500 Series |
RoHS: | Unknown |
Prices starting from US$5.42
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.67
|
166
in stock
|
Buy Now | |
Sager
from US$5.74
|
693
in stock
|
Buy Now | |
RS Americas
from US$6.06
|
130
in stock
|
Buy Now | |
element14
from US$5.42
|
119
in stock
|
Buy Now | |
Newark Electronics
from US$6.94
|
17
in stock
|
Buy Now | |
Future Electronics
from US$6.25
|
-
|
Buy Now | |
TTI Europe
from US$5.42
|
-
|
Buy Now |
Switch Operation | Off-(On) |
---|---|
Contact Configuration | SPST |
Contact Voltage AC Nom | 120V |
Contact Voltage DC Nom | 28V |
Contact Current Max | 1A |
Switch Terminals | Solder |
Product Range | 8500 Series |
SVHC | Lead (15-Jan-2019) |
Pushbutton Switches (ON)-OFF SPST SOLDER | Sager |
C&K Pushbutton Switch (ON)-OFF SPST SOLDER | Distrelec |
Switch, P/B, Sealed, SPST-NO, OFF-MOM,.150" Plunger, Rnd, Black,1A,120VAC,28VDC, Solder | C&K 8532MZQE2 | RS Americas |
Pb Sw, Spst, 1A, 120Vac, Panel, Black | Newark Electronics |
8500 Series Sub Mini SPST Off-Momentary Solder Lug Pushbutton Switch | Future Electronics |
PB SW SPST-NO 1A 120V | TTI Europe |
Where can I find additional details, specifications and documents for a 8532MZQE2?
Additional datasheets, footprints and schematics for 8532MZQE2 are listed on our Part Details page. You can also find images and similar parts to 8532MZQE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8532MZQE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8532MZQE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8532MZQE2 fall under?
The 8532MZQE2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 8532MZQE2 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8532MZQE2 you can contact the distributor directly for product support, shipping queries etc.
Is the 8532MZQE2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8532MZQE2 have stock available?
Authorised distributors including Sager, Distrelec, RS Americas, element14 and Newark Electronics have stock available or on a lead time for 8532MZQE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8532MZQE2 often in real-time on the comparison pages.
What if I can't find stock of 8532MZQE2?
You can fill out our help required form which you can use to request a quote for 8532MZQE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.