Status: | Unknown |
---|---|
Series: | 8500 Series |
RoHS: | Unknown |
Product Range | 8500 Series |
---|---|
Panel Cutout Diameter | 11.91mm |
Contact Configuration | SPST-NO |
Switch Operation | Off-(On) |
Pushbutton Actuator Style | Plunger for Cap |
Actuator / Cap Colour | Black |
RoHS Compliant | Yes |
Pb Switch, Spst, 1A, 120V, Panel | Newark Electronics |
Switch, P/B, Sealed, SPST-NO, OFF-MOM, Plunger, Round, Black, 1A, 120VAC, 28VDC | C&K 8531TZQE2 | RS Americas |
PB SW SPST-NO 1A 120V | TTI Europe |
Pushbutton Switches Switch Pb Spst Mom 1A Solder Lug | Sager |
Where can I find additional details, specifications and documents for a 8531TZQE2?
Additional datasheets, footprints and schematics for 8531TZQE2 are listed on our Part Details page. You can also find images and similar parts to 8531TZQE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8531TZQE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8531TZQE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8531TZQE2 fall under?
The 8531TZQE2 is listed under Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 8531TZQE2 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8531TZQE2 you can contact the distributor directly for product support, shipping queries etc.
Is the 8531TZQE2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8531TZQE2 have stock available?
Authorised distributors including Newark Electronics, RS Americas, TTI Europe and Sager have stock available or on a lead time for 8531TZQE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8531TZQE2 often in real-time on the comparison pages.
What if I can't find stock of 8531TZQE2?
You can fill out our help required form which you can use to request a quote for 8531TZQE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.