Status: | Unknown |
---|---|
Series: | 8500 Series |
RoHS: | Unknown |
Prices starting from US$4.11
Product Range | 8500 Series |
---|---|
Panel Cutout Diameter | 6.35mm |
Contact Configuration | SPST-NO |
Switch Operation | Off-(On) |
Pushbutton Actuator Style | Plunger for Cap |
Actuator / Cap Colour | Black |
RoHS Compliant | Yes |
Pb Switch, Spst-No, 1A/120Vac, Panel | Newark Electronics |
Switch: push-button | Transfer Multisort Elektronik |
PUSH SPST OFF-MOM Solderlug | Rutronik |
8500 Series Subminiature SPDT Off-Momentary Solder Lug Pushbutton Switch | Future Electronics |
PB SW SPST-NO 1A 120V | TTI Europe |
Pushbutton Switches Switch Pb Spst Mom 1A Solder Lug | Sager |
SWITCH 8531 SUB-MINI. PB | Boersig |
Where can I find additional details, specifications and documents for a 8531SZQE2?
Additional datasheets, footprints and schematics for 8531SZQE2 are listed on our Part Details page. You can also find images and similar parts to 8531SZQE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8531SZQE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8531SZQE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8531SZQE2 fall under?
The 8531SZQE2 is listed under Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 8531SZQE2 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8531SZQE2 you can contact the distributor directly for product support, shipping queries etc.
Is the 8531SZQE2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8531SZQE2 have stock available?
Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, Rutronik, Future Electronics and TTI Europe have stock available or on a lead time for 8531SZQE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8531SZQE2 often in real-time on the comparison pages.
What if I can't find stock of 8531SZQE2?
You can fill out our help required form which you can use to request a quote for 8531SZQE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.