Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$60.64
Distributor | Stock | ||
---|---|---|---|
Newark
from US$86.35
|
60
in stock
|
Buy Now | |
RS
from US$101.60
|
110
in stock
|
Buy Now | |
Rapid Electronics
from US$79.02
|
60
in stock
|
Buy Now | |
Chip One Stop
from US$70.90
|
60
in stock
|
Buy Now | |
element14
from US$73.84
|
3
in stock
|
Buy Now | |
Farnell
from US$70.33
|
3
in stock
|
Buy Now | |
Future Electronics
from US$69.55
|
-
|
Buy Now | |
Avnet America
from US$60.64
|
-
|
Buy Now | |
RS Americas
from US$87.68
|
-
|
Buy Now | |
TTI Europe
from US$67.15
|
-
|
Buy Now | |
Richardson RFPD
from US$64.24
|
-
|
Buy Now | |
Sager
from US$68.52
|
-
|
Buy Now |
Electrical Connection | Ribbon Cable |
---|---|
Pressure Port/Fitting | Weldable (5/16-32 UNEF-3A Thread) |
Dimensions | Dia 15.85 x 9.3mm, Dia .624 x .366in |
Supply Current | 1.5mA |
Pressure | 300psi |
Overpressure | 3X |
Output/Span | 100mV |
Non-Linearity | ± .1% |
Package | Threaded Process Fittings, Weldable |
Sensor Type | Media Isolated mV Output Pressure Sensors |
Type | Gage |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
300 Psig Weldable Ribbon Pressure Sensor |Te Connectivity 85-300G-0R | Newark Electronics |
Industrial Pressure Sensors 300 PSIG WELDABLE | Rapid Electronics |
PRESSURE SENSOR, 300PSI, GAUGE, VOLT | element14 |
Pressure Sensor 0V to 0.1V 0Psi to 300Psi Gauge 6-Pin | Avnet America |
Sensor | RS Americas |
WELDABLE RIBBON PRESS SEN | TTI Europe |
PRESSURE SENSORS | Richardson RFPD |
Industrial Pressure Sensors PRES XDCR,GAGE,300PSI,316L SS | Sager |
Where can I find additional details, specifications and documents for a 85-300G-0R?
Additional datasheets, footprints and schematics for 85-300G-0R are listed on our Part Details page. You can also find images and similar parts to 85-300G-0R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 85-300G-0R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 85-300G-0R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 85-300G-0R fall under?
The 85-300G-0R is listed under Sensors > Pressure Sensors > Media Isolated Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to 85-300G-0R when available in the Media Isolated Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 85-300G-0R you can contact the distributor directly for product support, shipping queries etc.
Is the 85-300G-0R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 85-300G-0R have stock available?
Authorised distributors including RS, Newark Electronics, Rapid Electronics, Chip One Stop and element14 have stock available or on a lead time for 85-300G-0R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 85-300G-0R often in real-time on the comparison pages.
What if I can't find stock of 85-300G-0R?
You can fill out our help required form which you can use to request a quote for 85-300G-0R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.