Status: | Unknown |
---|---|
Series: | M Series |
RoHS: | Unknown |
Product Range | M Series |
---|---|
Sensor Connector Size | M5 |
Gender | Receptacle |
No. of Contacts | 4Contacts |
Sensor Contact Type | PCB Socket |
Sensor Connector Mounting | Right Angle Panel Mount |
IP / NEMA Rating | IP67 |
Connector Coding | - |
Connector Body Material | PBT (Polybutylene Terephthalate) Body |
Contact Material | Brass |
Contact Plating | Gold |
Current Rating | 1A |
Voltage Rating | 60V |
SVHC | No SVHC (15-Jan-2018) |
Sensor Connector, M5, Rcpt, 4Pos, Panel | Newark Electronics |
SENSOR CONNECTOR, M5, RCPT, 4POS, PANEL | Farnell |
Where can I find additional details, specifications and documents for a 853-004-213R001?
Additional datasheets, footprints and schematics for 853-004-213R001 are listed on our Part Details page. You can also find images and similar parts to 853-004-213R001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 853-004-213R001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 853-004-213R001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 853-004-213R001 fall under?
The 853-004-213R001 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 853-004-213R001 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 853-004-213R001 you can contact the distributor directly for product support, shipping queries etc.
Is the 853-004-213R001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 853-004-213R001 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 853-004-213R001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 853-004-213R001 often in real-time on the comparison pages.
What if I can't find stock of 853-004-213R001?
You can fill out our help required form which you can use to request a quote for 853-004-213R001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.