Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
852813S002,
1-1196648-2 |
No distributors results available
Adapter Entry Size | 6 |
---|---|
Adapter Plating Material | Cadmium (AMS-QQ-P-416 Type II, Class 3) |
Color | Olive Drab |
Material | Aluminum |
TE Adapter Code | 32 |
Cable Diameter Range | .188 – .3in, 4.8 – 7.6mm |
Cable Entry Diameter | .2 – 9.5mm, .01 – .38in |
Connector Detail Specification Number | MS17344, MS17345, MS17348, MS17346, MS17343, MS17347 |
Connector General Specification Number | MIL-DTL-22992 Class C,R, MIL-DTL-22992 Class C,J,R |
Termination Device Type | Side-Entry Tinel-Lock Ring, Tinel-Lock Ring |
Termination Device Included | TR06AI |
Adapter Angle | 00 |
Connector Shell Size | 32 |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Style | Tinel-Lock Adapter |
Overbraid Termination | Tinel-Lock Ring |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Salt Spray Resistance | 500Hr |
Where can I find additional details, specifications and documents for a 852813S002?
Additional datasheets, footprints and schematics for 852813S002 are listed on our Part Details page. You can also find images and similar parts to 852813S002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 852813S002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 852813S002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 852813S002 fall under?
The 852813S002 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 852813S002 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 852813S002 you can contact the distributor directly for product support, shipping queries etc.
Is the 852813S002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 852813S002 have stock available?
There is no stock from authorised distributors for 852813S002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 852813S002 often in real-time on the comparison pages.
What if I can't find stock of 852813S002?
You can fill out our help required form which you can use to request a quote for 852813S002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.