Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
I.D. Supplied - Imperial | 1.5" |
---|---|
I.D. Supplied - Metric | 38.1mm |
Shrink Tubing / Boot Colour | Transparent |
Length - Imperial | 4ft |
Length - Metric | 1.2m |
I.D. Recovered Max - Imperial | - |
I.D. Recovered Max - Metric | - |
Ico-Rally 4 feet Sections, I.D.: 1 1/2 , Color: Clear | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thomas & Betts | Sager |
Where can I find additional details, specifications and documents for a 8520?
Additional datasheets, footprints and schematics for 8520 are listed on our Part Details page. You can also find images and similar parts to 8520 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8520 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8520 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8520 fall under?
The 8520 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 8520 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8520 you can contact the distributor directly for product support, shipping queries etc.
Is the 8520 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8520 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Carlton-Bates and Sager have stock available or on a lead time for 8520.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8520 often in real-time on the comparison pages.
What if I can't find stock of 8520?
You can fill out our help required form which you can use to request a quote for 8520 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.