Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Natural |
---|---|
Body Material | PBT |
Cable Exit Angle | 180° |
Blank Cavity Position | 0 |
Number of Positions | 11 |
Number of Rows | 2 |
Mating Tab Width | .25in, 1.8mm, 6.3mm, .071in |
Width | 21.6mm, .96in |
Height | 12.4mm, .488in |
Length | 36.8mm, 1.45in |
Centerline (Pitch) | .138in, 3.5mm |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Power & Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Packaging Quantity | 150 |
Strain Relief | No |
Connector Style | Housing for female terminals |
Row-to-Row Spacing | .205in, 5.2mm |
Hybrid Connector | Yes |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Wire |
Sealable | No |
Operating Temperature Range | -40 – 80°C, -40 – 176°F |
Automotive Connectors 070/250 Hybrid 11P Plug |Amp Te Connectivity 85109-1 | Newark Electronics |
Connector Housing Male 11 Positions 3.5mm Pitch Straight Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 85109-1?
Additional datasheets, footprints and schematics for 85109-1 are listed on our Part Details page. You can also find images and similar parts to 85109-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 85109-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 85109-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 85109-1 fall under?
The 85109-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 85109-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 85109-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 85109-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 85109-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 85109-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 85109-1 often in real-time on the comparison pages.
What if I can't find stock of 85109-1?
You can fill out our help required form which you can use to request a quote for 85109-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.