Status: | Unknown |
---|---|
Series: | KZH3-YS Series |
RoHS: | Unknown |
No distributors results available
Product Range | KZH3-YS Series |
---|---|
Contact Configuration | 3PST-NO SPST-NC |
Coil Voltage | 24VDC |
Contact Current | 5A |
Relay Mounting | DIN Rail |
Relay Terminals | Screw |
Contact Voltage AC Nom | 250V |
Where can I find additional details, specifications and documents for a 85102631?
Additional datasheets, footprints and schematics for 85102631 are listed on our Part Details page. You can also find images and similar parts to 85102631 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 85102631 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 85102631 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 85102631 fall under?
The 85102631 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 85102631 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 85102631 you can contact the distributor directly for product support, shipping queries etc.
Is the 85102631 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 85102631 have stock available?
There is no stock from authorised distributors for 85102631.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 85102631 often in real-time on the comparison pages.
What if I can't find stock of 85102631?
You can fill out our help required form which you can use to request a quote for 85102631 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.