Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
850957-000,
6-1196634-5 |
Prices starting from US$144.57
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$325.16
|
1
in stock
|
Buy Now | |
Heilind Electronics
from US$161.99
|
31
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$161.99
|
10
in stock
|
Buy Now | |
Rapid Electronics
from US$182.84
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$151.00
|
1
in stock
|
Buy Now | |
RS Americas
from US$190.43
|
-
|
Buy Now | |
Sager
from US$144.57
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Module Material | High Grade Polyarylene Thermoplastic |
---|---|
Insert Style | Pin |
Rear Grommet | With |
Color | Black |
Interfacial Seal | With |
Insert Type | Environmental |
Number of Positions | 20 |
Keying | A/B |
Contact Type | Pin |
Wire Size | 22 – 20AWG |
Accepts Wire Insulation Diameter Range | .762 – 1.651mm, .03 – .065in |
Shell Size | 25.4 [1] |
Product Type | Contact Insert |
Cross Referenced to TE CNTY RAYCHEM - Part: RYCMTCP-122-20PQ 6-1196634-5,850957-000 | Heilind Electronics |
Rack&Panel Connectors MTCP-122-20PQ | Rapid Electronics |
TE Connectivity MTCP-122-20PQ Rack & Panel Connectors MT | Distrelec |
MTCP-122-20PQ | TE Connectivity 850957-000 | RS Americas |
Rectangular MIL Spec Connectors MTCP-122-20PQ | Sager |
Conn Power | Avnet America |
AMP850957-000 | Avnet Abacus |
Where can I find additional details, specifications and documents for a 850957-000?
Additional datasheets, footprints and schematics for 850957-000 are listed on our Part Details page. You can also find images and similar parts to 850957-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 850957-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 850957-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 850957-000 fall under?
The 850957-000 is listed under Connectors > Rectangular Connectors > Rectangular Contact Inserts.
Can I view similar or alternative parts?
You can view similar parts to 850957-000 when available in the Rectangular Contact Inserts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 850957-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 850957-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 850957-000 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 850957-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 850957-000 often in real-time on the comparison pages.
What if I can't find stock of 850957-000?
You can fill out our help required form which you can use to request a quote for 850957-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.