Status: | Unknown |
---|---|
Series: | 8000N Series |
RoHS: | Unknown |
Prices starting from US$30.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$53.69
|
523
in stock
|
Buy Now | |
Sager
from US$32.76
|
462
in stock
|
Buy Now | |
Newark Electronics
from US$50.72
|
117
in stock
|
Buy Now | |
element14
from US$44.01
|
56
in stock
|
Buy Now | |
Farnell
from US$53.69
|
56
in stock
|
Buy Now | |
Distrelec
from US$49.66
|
44
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$52.05
|
1
in stock
|
Buy Now | |
Avnet America
from US$30.78
|
-
|
Buy Now | |
RS Americas
from US$40.94
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Supply Voltage | 115V |
---|---|
Current Type | AC |
Fan Frame Size | 80mm |
External Depth | 38mm |
Noise Rating | 35dBA |
Flow Rate - Imperial | 35.9cu.ft/min |
Flow Rate - Metric | 1.01m³/min |
Bearing Type | Ball |
Power Connection Type | 2 Lead Wires |
Current Rating | - |
Product Range | 8000N Series |
Power Rating | 11W |
IP Rating | IP54 IP65 |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA UL VDE |
External Diameter | 80mm |
External Height | 80mm |
External Width | 80mm |
Fixing Centres | 71.5mm |
Fixing Hole Diameter | 4mm |
Frame Dimensions | 80mm x 80mm x 38mm |
Frequency | 60Hz |
Operating Temperature Max | 95°C |
Operating Temperature Min | -40°C |
Operating life Time | 55000h |
Panel Cutout Diameter | 77mm |
Power Consumption | 11W |
Speed Range Max | 3300rpm |
Type | Standard 80mm |
AC axial fan 80mm 115V 61m3/h | RS |
AC Fans AC Tubeaxial Fan, 80x80x38mm, 115VAC, 35.9CFM, 11W, 35dBA, 3300RPM, Ball Bearing | Sager |
Axial Fan, 80Mm, 115Vac | Newark Electronics |
FAN, 80MM, 115VAC | element14 |
ebmpapst Axial Fan AC 80x80x38mm 115V 61m³/h | Distrelec |
Fan: AC | Transfer Multisort Elektronik |
AC Fan Ball Bearing 115V 11W 60Hz 3300RPM 35.9CFM 35dB Flange Mount | Avnet America |
AC Fan, 115V, 80x80x38mm, 35.9CFM, 11W, 34dBA, 3300RPM, Wire Leads | ebm-papst 8506N | RS Americas |
Where can I find additional details, specifications and documents for a 8506N?
Additional datasheets, footprints and schematics for 8506N are listed on our Part Details page. You can also find images and similar parts to 8506N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8506N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8506N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8506N fall under?
The 8506N is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 8506N when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8506N you can contact the distributor directly for product support, shipping queries etc.
Is the 8506N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8506N have stock available?
Authorised distributors including RS, Sager, Newark Electronics, element14 and Farnell have stock available or on a lead time for 8506N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8506N often in real-time on the comparison pages.
What if I can't find stock of 8506N?
You can fill out our help required form which you can use to request a quote for 8506N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.