Status: | Unknown |
---|---|
Series: | WCAP-STSC Series |
RoHS: | Unknown |
Prices starting from US$4.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.90
|
58
in stock
|
Buy Now | |
Rapid Electronics
from US$8.12
|
291
in stock
|
Buy Now | |
Chip One Stop
from US$6.19
|
291
in stock
|
Buy Now | |
Distrelec
from US$5.54
|
108
in stock
|
Buy Now | |
Newark Electronics
from US$4.95
|
56
in stock
|
Buy Now | |
element14
from US$5.04
|
56
in stock
|
Buy Now | |
Farnell
from US$4.68
|
56
in stock
|
Buy Now |
Capacitance | 25F |
---|---|
Voltage Rating | 2.7V |
Capacitor Terminals | Radial Leaded |
Product Range | WCAP-STSC Series |
Capacitance Tolerance | +30% -10% |
Lead Spacing | 7.5mm |
Lifetime @ Temperature | 1000 hours @ 65°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 65°C |
ESR | 0.02ohm |
Capacitor Case Style | - |
Diameter | 16mm |
Height | 25mm |
SVHC | No SVHC (15-Jan-2019) |
WURTH 850617022001 | Rapid Electronics |
Würth Elektronik Super Capacitor, 25F, 2.7V | Distrelec |
Cap WCAP-STSC EDLC 25 F -10% / +30% 2.7 | RS |
Supercapacitor, 25F, 2.7V, Radial | Newark Electronics |
SUPERCAPACITOR, 25F, 2.7V, RADIAL | element14 |
Where can I find additional details, specifications and documents for a 850617022001?
Additional datasheets, footprints and schematics for 850617022001 are listed on our Part Details page. You can also find images and similar parts to 850617022001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 850617022001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 850617022001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 850617022001 fall under?
The 850617022001 is listed under Wurth Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 850617022001 when available in the Wurth Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 850617022001 you can contact the distributor directly for product support, shipping queries etc.
Is the 850617022001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 850617022001 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, RS and Newark Electronics have stock available or on a lead time for 850617022001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 850617022001 often in real-time on the comparison pages.
What if I can't find stock of 850617022001?
You can fill out our help required form which you can use to request a quote for 850617022001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.