Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$247.74
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$313.80
|
48
in stock
|
Buy Now | |
Newark Electronics
from US$291.14
|
48
in stock
|
Buy Now | |
Rapid Electronics
from US$312.22
|
48
in stock
|
Buy Now | |
Chip One Stop
from US$296.00
|
48
in stock
|
Buy Now | |
Farnell
from US$328.79
|
39
in stock
|
Buy Now | |
Avnet America
from US$247.74
|
-
|
Buy Now | |
Sager
from US$275.56
|
-
|
Buy Now |
Receptacle Color | Black (Standard) |
---|---|
Plating Material | Tin |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Overall Length | 3in, 76.2mm |
Barrel Inside Diameter | .47in |
Operating Voltage | 30000 VDC |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1 |
Packaging Method | Package |
Wire/Cable Type | Discrete Wire |
Serrated | No |
Sealable | No |
Barrel Type | Closed Barrel |
Product Type | Splice, Splice Accessory |
Insulated | No |
Barrel Style | Standard |
Termination Method | Crimp |
Standard Circular Connector Receptacle |Amp Te Connectivity 850555-1 | Newark Electronics |
Standard Circular Connector RECEPTACLE | Rapid Electronics |
TE Connectivity RECEPTACLE Standard Circular Connector R | Distrelec |
TERMINAL, WIRE SPLICE, CRIMP | Farnell |
Conn LGH RCP 1 POS Solder ST Cable Mount 1 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Termination | Crimp |
Wire Size AWG Min | - |
Wire Size AWG Max | - |
Conductor Area CSA | - |
Terminal Type | Wire Splice |
Insulator Colour | Black |
Insulator Material | - |
Terminal Material | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 850555-1?
Additional datasheets, footprints and schematics for 850555-1 are listed on our Part Details page. You can also find images and similar parts to 850555-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 850555-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 850555-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 850555-1 fall under?
The 850555-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 850555-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 850555-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 850555-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 850555-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 850555-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 850555-1 often in real-time on the comparison pages.
What if I can't find stock of 850555-1?
You can fill out our help required form which you can use to request a quote for 850555-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.