Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
8503232002,
9-1196629-6 |
Prices starting from US$4.89
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.71
|
No stock
|
Buy Now | |
TTI Europe
from US$4.89
|
570
in stock
|
Buy Now | |
Rapid Electronics
from US$10.07
|
144
in stock
|
Buy Now | |
Newark Electronics
from US$25.22
|
36
in stock
|
Buy Now | |
Chip One Stop
from US$20.40
|
36
in stock
|
Buy Now | |
Avnet America
from US$11.50
|
-
|
Buy Now | |
Boersig
from US$5.94
|
-
|
Buy Now | |
Sager
from US$6.05
|
-
|
Buy Now |
Shrink Ratio | 4:1 |
---|---|
Fluid Type | Diesel Fuel, Lubricating Oil, Antifreeze, Battery Acid, Hydraulic Fluid |
Color | Clear |
Material | Irradiated Modified Polyolefin |
Recovered Wall Thickness (Tolerance) | .2mm, .008in |
Recovered Inside Diameter (Max) | .118in, 3mm |
Cut Length | 1220mm, 48.031in |
Expanded Inside Diameter (Min) | 12mm, .472in |
Recovered Wall Thickness (Nominal) | 1.2mm, .0472in |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Stick |
Applicable Region | Global |
Product Family | DWTC |
Wall Type | Dual |
Resistant To | Mechanical Damage, Fluids, Impact |
Operating Temperature Range | -55 – 75°C |
Recovery Temperature | 100°C |
Flammability | Non-Flame-Retardant |
Shrink Temperature (Min) | 60°C |
Fluid Resistance | Immersion Protection |
Heat Shrink Tubing and Sleeves DWTC-12/3-X-STK | Rapid Electronics |
Heat Shrink Tubing And Sleeves Dwtc-12/3-X-Stk |Raychem Te Connectivity 8503232002 | Newark Electronics |
Heat Shrink Tubing & Sleeves DWTC-12/3-X-STK | Sager |
Where can I find additional details, specifications and documents for a 8503232002?
Additional datasheets, footprints and schematics for 8503232002 are listed on our Part Details page. You can also find images and similar parts to 8503232002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8503232002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8503232002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8503232002 fall under?
The 8503232002 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 8503232002 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8503232002 you can contact the distributor directly for product support, shipping queries etc.
Is the 8503232002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8503232002 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Newark Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 8503232002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8503232002 often in real-time on the comparison pages.
What if I can't find stock of 8503232002?
You can fill out our help required form which you can use to request a quote for 8503232002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.