Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$28.52
Distributor | Stock | ||
---|---|---|---|
Newark
from US$28.52
|
17
in stock
|
Buy Now | |
Rapid Electronics
from US$71.19
|
17
in stock
|
Buy Now | |
Chip One Stop
from US$67.10
|
17
in stock
|
Buy Now | |
Farnell
from US$73.69
|
14
in stock
|
Buy Now | |
Heilind Electronics
from US$67.54
|
12
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$67.54
|
4
in stock
|
Buy Now | |
Future Electronics
from US$64.43
|
-
|
Buy Now | |
Avnet America
from US$54.61
|
-
|
Buy Now | |
RS Americas
from US$78.91
|
-
|
Buy Now | |
Richardson RFPD
from US$57.85
|
-
|
Buy Now | |
Sager
from US$61.71
|
-
|
Buy Now |
Electrical Connection | Wire Leads |
---|---|
Pressure Port/Fitting | Weldable (5/16-32 UNEF-3A Thread) |
Dimensions | Dia .624 x .366in, Dia 15.85 x 9.3mm |
Supply Current | 1.5mA |
Output/Span | 100mV |
Overpressure | 3X |
Pressure | 30psi |
Non-Linearity | ± .1% |
Package | Threaded Process Fittings, Weldable |
Type | Gage |
Sensor Type | Media Isolated mV Output Pressure Sensors |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
30 Psig Weldable Pressure Sensor |Te Connectivity 85-030G-0U | Newark Electronics |
Industrial Pressure Sensors 30 PSIG WELDABLE | Rapid Electronics |
PRESSURE SENSOR IC'S | Farnell |
NISO,NO FIT,UNCOMP | Heilind Electronics |
Pressure Sensor 0V to 0.1V 0Psi to 30Psi Gauge 5-Pin | Avnet America |
Sensor | RS Americas |
PRESSURE SENSORS | Richardson RFPD |
Industrial Pressure Sensors PRES XDCR,GAGE,30PSI,316L SS | Sager |
Where can I find additional details, specifications and documents for a 85-030G-0U?
Additional datasheets, footprints and schematics for 85-030G-0U are listed on our Part Details page. You can also find images and similar parts to 85-030G-0U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 85-030G-0U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 85-030G-0U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 85-030G-0U fall under?
The 85-030G-0U is listed under Sensors > Pressure Sensors > Media Isolated Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to 85-030G-0U when available in the Media Isolated Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 85-030G-0U you can contact the distributor directly for product support, shipping queries etc.
Is the 85-030G-0U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 85-030G-0U have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Heilind Electronics have stock available or on a lead time for 85-030G-0U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 85-030G-0U often in real-time on the comparison pages.
What if I can't find stock of 85-030G-0U?
You can fill out our help required form which you can use to request a quote for 85-030G-0U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.