Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$29.66
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$29.66
|
No stock
|
Buy Now |
Cable Shielding | Unscreened |
---|---|
No. of Cores | 12Core |
Wire Gauge | - |
Conductor Area CSA | 0.22mm² |
Reel Length (Imperial) | 82ft |
Reel Length (Metric) | 25m |
Jacket Colour | Black |
No. of Max Strands x Strand Size | 7 x 0.2mm |
Conductor Material | Copper |
Jacket Material | PVC |
External Diameter | 6.1mm |
Voltage Rating | 440V |
Product Range | - |
Conductor Make-up | 7 / 0.2mm |
Current Rating | 1A |
Operating Temperature Max | 70°C |
Outer Diameter | 6.1mm |
Secondary Insulation Colour | Black |
Secondary Insulation Material | PVC |
Standard | DEF STAN 61-12 Part 4 |
Voltage Rating VAC | 440V |
CABLE, DEF 7-2-12A, 12CORE, 25M | Farnell |
Where can I find additional details, specifications and documents for a 850005 25M?
Additional datasheets, footprints and schematics for 850005 25M are listed on our Part Details page. You can also find images and similar parts to 850005 25M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 850005 25M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 850005 25M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 850005 25M fall under?
The 850005 25M is listed under Pro Power Parts.
Can I view similar or alternative parts?
You can view similar parts to 850005 25M when available in the Pro Power Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 850005 25M you can contact the distributor directly for product support, shipping queries etc.
Is the 850005 25M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 850005 25M have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 850005 25M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 850005 25M often in real-time on the comparison pages.
What if I can't find stock of 850005 25M?
You can fill out our help required form which you can use to request a quote for 850005 25M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.