Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | MMCX Coaxial |
---|---|
Connector Body Style | Right Angle Jack |
Coaxial Termination | Through Hole Right Angle |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 6GHz |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Body Plating | Gold |
Centre Contact Resistance | 5mohm |
Connector Mounting Orientation | PCB |
Contact Resistance | 2.5mohm |
Dielectric Material | PTFE |
Insulation Resistance | 10000Mohm |
Material | Brass |
No. of Mating Cycles | 500 |
Operating Frequency Max | 6GHz |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Termination Method | Solder |
VSWR | 1.03 |
Withstand Voltage | 500V |
Working Voltage | 170V |
Rf/Coaxial Connector, Mmcx Coaxial, Right Angle Jack, Through Hole Right Angle, 50 Ohm Rohs Compliant: Yes |Huber+Suhner 85 MMCX-50-0-1/111OH | Newark Electronics |
RF COAXIAL, MMCX, R/A JACK, 50OHM | element14 |
RF Connector, MMCX Right angle PCB jack(f) | HUBER+SUHNER 85_MMCX-50-0-1/111_OH | RS Americas |
Where can I find additional details, specifications and documents for a 85 MMCX-50-0-1/111OH?
Additional datasheets, footprints and schematics for 85 MMCX-50-0-1/111OH are listed on our Part Details page. You can also find images and similar parts to 85 MMCX-50-0-1/111OH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 85 MMCX-50-0-1/111OH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 85 MMCX-50-0-1/111OH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 85 MMCX-50-0-1/111OH fall under?
The 85 MMCX-50-0-1/111OH is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 85 MMCX-50-0-1/111OH when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 85 MMCX-50-0-1/111OH you can contact the distributor directly for product support, shipping queries etc.
Is the 85 MMCX-50-0-1/111OH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 85 MMCX-50-0-1/111OH have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 85 MMCX-50-0-1/111OH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 85 MMCX-50-0-1/111OH often in real-time on the comparison pages.
What if I can't find stock of 85 MMCX-50-0-1/111OH?
You can fill out our help required form which you can use to request a quote for 85 MMCX-50-0-1/111OH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.