Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$72.75
Electrical Connection | Ribbon Cable |
---|---|
Pressure Port/Fitting | 1/4-18 NPT (7/8 Hex) |
Dimensions | Dia 15.85 x 9.3mm, Dia .624 x .366in |
Supply Current | 1.5mA |
Overpressure | 3X |
Pressure | 100psi |
Output/Span | 100mV |
Non-Linearity | ± .1% |
Package | Threaded Process Fittings, Weldable |
Type | Gage |
Sensor Type | Media Isolated mV Output Pressure Sensors |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
100 Psig 1/4-18 Npt Pressure Sensor |Te Connectivity 85-100G-4R | Newark Electronics |
Pressure Sensor 0V to 0.1V 0Psi to 100Psi Gauge 6-Pin | Avnet America |
Sensor | RS Americas |
100 PSIG 1/4-18 NPT PRESS SEN | TTI Europe |
PRESSURE SENSORS | Richardson RFPD |
Industrial Pressure Sensors 100 PSIG 1/4-18 NPT PRESSURE SENSOR | Sager |
Where can I find additional details, specifications and documents for a 85-100G-4R?
Additional datasheets, footprints and schematics for 85-100G-4R are listed on our Part Details page. You can also find images and similar parts to 85-100G-4R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 85-100G-4R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 85-100G-4R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 85-100G-4R fall under?
The 85-100G-4R is listed under Sensors > Pressure Sensors > Media Isolated Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to 85-100G-4R when available in the Media Isolated Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 85-100G-4R you can contact the distributor directly for product support, shipping queries etc.
Is the 85-100G-4R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 85-100G-4R have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for 85-100G-4R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 85-100G-4R often in real-time on the comparison pages.
What if I can't find stock of 85-100G-4R?
You can fill out our help required form which you can use to request a quote for 85-100G-4R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.