Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
6,000
in stock
|
Buy Now | |
RS Americas
from US$0.98
|
4,510
in stock
|
Buy Now | |
Newark Electronics
from US$2.25
|
569
in stock
|
Buy Now | |
element14
from US$0.96
|
569
in stock
|
Buy Now | |
Farnell
from US$2.38
|
569
in stock
|
Buy Now | |
Carlton-Bates
from US$0.71
|
160
in stock
|
Buy Now | |
Heilind Electronics
from US$0.12
|
124
in stock
|
Buy Now | |
Powell Electronics
from US$0.93
|
63
in stock
|
Buy Now | |
Electro Enterprises
from US$0.26
|
31
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.12
|
29
in stock
|
Buy Now | |
Distrelec
from US$3.28
|
17
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
TTI Europe
from US$57.15
|
-
|
Buy Now | |
Relay Specialties
from US$0.39
|
-
|
Buy Now |
Supply Voltage | 28V |
---|---|
Lamp Base Type | Wedge |
Bulb Size | T-1 3/4 (5mm) |
MSCP | - |
Average Bulb Life | 7000h |
Product Range | - |
Current Rating | 40mA |
Length | 20.3mm |
Light Source | Incandescent |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 28V |
---|---|
Lamp Base Type | Miniature Wedge |
Bulb Size | T-1 3/4 (5mm) |
MSCP | 0.3 |
Average Bulb Life | - |
Product Range | - |
Lamp, Incandescent, Miniwedge, 28V | Newark Electronics |
LAMP, INCANDESCENT, MINIWEDGE, 28V | element14 |
Miniature Lamp, 1.12W, 28V, T-1 3/4, Wedge Base, 0.23 in., 7000 hrs | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Shield Stacking Headers |
---|---|
For Use With | Arduino (R3 Compatible) |
RoHS Compliant | Yes |
Adafruit Shield Stacking Headers for Arduino | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 28V |
---|---|
Lamp Base Type | Wedge |
Bulb Size | T-1 3/4 (5mm) |
MSCP | 0.3 |
Average Bulb Life | 7000h |
Power Rating | 1.12W |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 85?
Additional datasheets, footprints and schematics for 85 are listed on our Part Details page. You can also find images and similar parts to 85 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 85 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 85 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 85 fall under?
The 85 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 85 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 85 you can contact the distributor directly for product support, shipping queries etc.
Is the 85 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 85 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 85.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 85 often in real-time on the comparison pages.
What if I can't find stock of 85?
You can fill out our help required form which you can use to request a quote for 85 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.