Status: | Unknown |
---|---|
Series: | 84S Series |
RoHS: | Unknown |
Product Range | 84S Series |
---|---|
Contact Current Max | 10mA |
Contact Voltage DC Nom | 24V |
Keypad Array | 3 x 4 |
Keypad Output | SP / Common Bus |
No. of Keys | 12 |
Housing Material | Silicone Rubber |
Switch, Keypad, 3X4, 0.01A, 24V, Rubber | Newark Electronics |
84S Series 3x4 Single Pole Waterproof Shielded Keypad | Future Electronics |
Keypad 12 Key Terminal Pins 10mA 24VDC 5.56N | Avnet America |
Input Devices KEYBOARD,12BTN,TAMPO | Sager |
Where can I find additional details, specifications and documents for a 84S-AC2-112-N?
Additional datasheets, footprints and schematics for 84S-AC2-112-N are listed on our Part Details page. You can also find images and similar parts to 84S-AC2-112-N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84S-AC2-112-N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84S-AC2-112-N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84S-AC2-112-N fall under?
The 84S-AC2-112-N is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 84S-AC2-112-N when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84S-AC2-112-N you can contact the distributor directly for product support, shipping queries etc.
Is the 84S-AC2-112-N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 84S-AC2-112-N have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Sager have stock available or on a lead time for 84S-AC2-112-N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84S-AC2-112-N often in real-time on the comparison pages.
What if I can't find stock of 84S-AC2-112-N?
You can fill out our help required form which you can use to request a quote for 84S-AC2-112-N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.