Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
7,304
in stock
|
Buy Now | |
TE Store
from US$0.38
|
20,949
in stock
|
Buy Now | |
element14
from US$0.24
|
7,304
in stock
|
Buy Now | |
Heilind Electronics
from US$0.22
|
6,550
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.22
|
2,183
in stock
|
Buy Now | |
Avnet America
-
|
18,333
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
-
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
RS Americas
from US$0.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 4 |
PCB Mount Orientation | Vertical |
Contact Type | Socket |
Contact Layout | Staggered Type A |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 39.37µin, 1µm |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 1µm, 39.37µin |
Contact Mating Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material Finish | Matte |
Connector Product Type | Connector Assembly |
Contact Shape & Form | Single Beam |
Contact Current Rating (Max) | 1A |
PCB Contact Termination Area Plating Material | Tin |
Connector Height | .22in, 5.6mm |
PCB Thickness (Recommended) | .063in, 1.6mm |
Connector Length | 6mm, .236in |
コネクタの高さ | 5.6mm |
Connector Width | .118in, 3mm |
Accepts Flex Cable Thickness | .3mm, .012in |
Operating Voltage | 125VAC |
Centerline (Pitch) | .039in, 1mm |
Housing Material | PBT GF |
Housing Color | White |
Circuit Identification Feature | With |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | With |
Mating Alignment | With |
PCB Mount Retention Type | Kinked Solder Tails |
Circuit Application | Signal |
実装方法 | Tube, Box & Tube |
Packaging Quantity | 79 |
Packaging Method | Box & Tube, Tube |
Wire/Cable Type | FFC, FPC |
Connector System | Flex-to-Board |
Sealable | No |
Insertion Force Type | Non-ZIF |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Flexible Printed Circuit (FPC) |
Termination Post & Tail Length | .118in, 3mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -20 – 85°C, -4 – 185°F |
1mm FFC DIP V ASSY 4P NAT(TB) Connector System: Flex-to-Board Number of Positions: 4 Centerline (Pitch): .039 in Centerline (Pitch): 1 mm Insertion Force Type: Non-ZIF Flex-to-Board 4 .039" 1 mm | Fpc Connector | Part Number: 84984-4 | Internal Number: 84984-4 | .039" | TE Connectivity | TE Store |
CONN, FFC/FPC, RCPT, 4POS, 1ROW, 1MM | Farnell |
Conn FPC Connector SKT 4 POS 2mm Solder ST Thru-Hole Tube | Avnet America |
Ffc Connector, Receptacle 4 Position 1Mmpitch | Newark Electronics |
1mm FFC DIP V ASSY 4P NAT(TB), FPC Connectors | TE Connectivity 84984-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 1mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Receptacle |
Product Range | - |
Contact Termination Type | Through Hole |
Contact Position | - |
No. of Rows | 1 Row |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
FFC/FPC Thickness | 0.3mm |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 84984-4?
Additional datasheets, footprints and schematics for 84984-4 are listed on our Part Details page. You can also find images and similar parts to 84984-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84984-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84984-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84984-4 fall under?
The 84984-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 84984-4 when available in the FPC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84984-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 84984-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 84984-4 have stock available?
Authorised distributors including TE Store, element14, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 84984-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84984-4 often in real-time on the comparison pages.
What if I can't find stock of 84984-4?
You can fill out our help required form which you can use to request a quote for 84984-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.