Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
8496833001,
2-1196625-6 |
No distributors results available
Shield Diameter | 2.39mm, .094in |
---|---|
Jacket Color | Black |
Wire Color | Red, White |
Shield Material | Copper |
Conductor Material | Tin-Plated Copper |
Insulation Material | Radiation-Crosslinked, Modified ETFE |
Number of Conductors | 2 |
Number of Strands | 19 |
Wire Diameter | .89mm, .035in |
Conductor Diameter | .025in, .64mm |
Wire Size | .24mm², 24AWG |
Overall Outside Diameter | 2.98mm, .117in |
Strand Size | 36AWG |
Voltage Rating | 600V |
Wire Source | United Kingdom |
Shielded | Yes |
Cable Style | Round Braided, Jacketed |
Cable Type | Spec 99M |
Product Type | Cable |
Product Classification | Cable - Spec 99 and 100 |
Operating Temperature Range | -55 – 125°C |
Where can I find additional details, specifications and documents for a 8496833001?
Additional datasheets, footprints and schematics for 8496833001 are listed on our Part Details page. You can also find images and similar parts to 8496833001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8496833001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8496833001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8496833001 fall under?
The 8496833001 is listed under Wire & Cable > Multicore Cable.
Can I view similar or alternative parts?
You can view similar parts to 8496833001 when available in the Multicore Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8496833001 you can contact the distributor directly for product support, shipping queries etc.
Is the 8496833001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8496833001 have stock available?
There is no stock from authorised distributors for 8496833001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8496833001 often in real-time on the comparison pages.
What if I can't find stock of 8496833001?
You can fill out our help required form which you can use to request a quote for 8496833001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.