Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.67
|
310
in stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
21,000
in stock
|
Buy Now | |
Avnet America
from US$0.50
|
21,000
in stock
|
Buy Now | |
TE Store
from US$0.92
|
18,093
in stock
|
Buy Now | |
Heilind Electronics
from US$0.60
|
11,250
in stock
|
Buy Now | |
Chip One Stop
from US$0.44
|
7,500
in stock
|
Buy Now | |
element14
from US$0.73
|
6,891
in stock
|
Buy Now | |
Farnell
from US$0.64
|
6,891
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.60
|
3,750
in stock
|
Buy Now | |
Distrelec
from US$0.77
|
2,995
in stock
|
Buy Now | |
RS Americas
from US$0.66
|
1,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.61
|
1,498
in stock
|
Buy Now | |
Future Electronics
from US$0.47
|
-
|
Buy Now | |
Boersig
from US$0.60
|
-
|
Buy Now | |
TTI Europe
from US$0.45
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 8 |
PCB Mount Orientation | Right Angle |
PCB Contact Termination Area Plating Material Thickness | 3.8µm, 2µm |
Connector Product Type | Connector Assembly |
Contact Mating Location | Top |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material Finish | Bright |
Contact Type | Socket |
Contact Layout | Inline |
Contact Shape & Form | Single Beam |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Finish | Bright |
Contact Mating Area Plating Material Thickness | 2µm, 3.8µm |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
Connector Width | .2575in, 6.54mm |
Accepts Flex Cable Thickness | .3mm, .012in |
Connector Height | 2.56mm, .1008in |
Connector Length | .6268in, 15.92mm |
コネクタの高さ | 2.56mm |
Operating Voltage | 200VAC |
Housing Color | Natural |
Centerline (Pitch) | 1mm, .039in |
Housing Material | LCP (Liquid Crystal Polymer) |
Circuit Identification Feature | With |
PCB Mount Retention | With |
Mating Alignment | With |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
Packaging Quantity | 1500 |
Connector System | Flex-to-Board |
Wire/Cable Type | FFC, FPC |
Connector & Contact Terminates To | Printed Circuit Board, Flexible Printed Circuit (FPC) |
Sealable | No |
FPC Actuator Type | Stuffer (Plunger Style) |
PCB Connector Assembly Type | PCB Mount Receptacle |
Insertion Force Type | Zero Insertion Force (ZIF) |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Pitch Spacing:1Mm | Newark Electronics |
Conn FPC Connector SKT 8 POS 1mm Solder RA SMD Reel | Avnet America |
1MM FPC HORZ.TOP CONT.ASSY 8P Connector System: Flex-to-Board Number of Positions: 8 Centerline (Pitch): .039 in Centerline (Pitch): 1 mm Insertion Force Type: Zero Insertion Force (ZIF) Flex-to-Board 8 .039" 1 mm | Fpc Connector | Part Number: 84953-8 | Internal Number: 84953-8 | .039" | TE Connectivity | TE Store |
CONNECTOR, FPC, SMT, 1MM, 8WAY | element14 |
TE Connectivity - AMP FFC / FPC Connector, Poles - 28, 200V, 1A, Right Angle | Distrelec |
1MM FPC HORZ.TOP CONT.ASSY 8P, FPC Connectors | TE Connectivity 84953-8 | RS Americas |
Connector: FFC/FPC | Transfer Multisort Elektronik |
8 way r/a top FFC SMT connector,1mm | RS |
8 Position 1 mm Pitch Right Angle Flex to Board ZIF FPC Connector | Future Electronics |
08P FFC ZIF 1.0MM RIGHT ANGLE | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 1mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Receptacle |
Product Range | - |
Contact Termination Type | Surface Mount |
Contact Position | Top |
No. of Rows | 1 Row, 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
FFC/FPC Thickness | 0.3mm |
SVHC | No SVHC (15-Jan-2018) |
Body Plating | Tin |
Colour | Natural |
Contact Termination | Surface Mount Right Angle |
Flammability Rating | UL94V-0 |
Lead Spacing | 1mm |
Material | High Temp. Thermoplastic |
Where can I find additional details, specifications and documents for a 84953-8?
Additional datasheets, footprints and schematics for 84953-8 are listed on our Part Details page. You can also find images and similar parts to 84953-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84953-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84953-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84953-8 fall under?
The 84953-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 84953-8 when available in the FPC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84953-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 84953-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 84953-8 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, Heilind Electronics and Chip One Stop have stock available or on a lead time for 84953-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84953-8 often in real-time on the comparison pages.
What if I can't find stock of 84953-8?
You can fill out our help required form which you can use to request a quote for 84953-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.