Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
42
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
13,500
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
13,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
10,500
in stock
|
Buy Now | |
TTI Europe
from US$0.29
|
10,500
in stock
|
Buy Now | |
element14
from US$0.46
|
5,187
in stock
|
Buy Now | |
Farnell
from US$0.45
|
5,187
in stock
|
Buy Now | |
TE Store
from US$0.63
|
4,961
in stock
|
Buy Now | |
Distrelec
from US$0.45
|
1,226
in stock
|
Buy Now | |
Avnet Abacus
-
|
16,500
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
RS Americas
from US$0.45
|
-
|
Buy Now | |
Boersig
from US$0.39
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Right Angle |
Connector Product Type | Connector Assembly |
Contact Mating Location | Top |
PCB Contact Termination Area Plating Material Thickness | 2µm, 3.8µm |
Contact Type | Socket |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Finish | Bright |
Contact Mating Area Plating Material Finish | Bright |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 2µm, 3.8µm |
Contact Layout | Inline |
Contact Shape & Form | Single Beam |
Contact Current Rating (Max) | 1A |
Connector Height | .1008in, 2.56mm |
Connector Width | 6.54mm, .2575in |
Connector Length | 11.92mm, .4692in |
コネクタの高さ | 2.56mm |
Accepts Flex Cable Thickness | .3mm, .012in |
Operating Voltage | 200VAC |
Centerline (Pitch) | 1mm, .039in |
Housing Color | Natural |
Housing Material | LCP (Liquid Crystal Polymer) |
Circuit Identification Feature | With |
PCB Mount Alignment | Without |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Circuit Application | Signal |
Packaging Method | Tape & Reel |
Packaging Quantity | 1500 |
実装方法 | Tape & Reel |
Connector System | Flex-to-Board |
Wire/Cable Type | FFC, FPC |
Sealable | No |
Connector & Contact Terminates To | Flexible Printed Circuit (FPC) |
PCB Connector Assembly Type | PCB Mount Receptacle |
Insertion Force Type | Zero Insertion Force (ZIF) |
FPC Actuator Type | Stuffer (Plunger Style) |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
84953-4 - 1Mm Fpc Horz.top Cont.assy 4P Rohs Compliant: Yes |Amp Te Connectivity 84953-4 | Newark Electronics |
Conn FPC Connector SKT 4 POS 1mm Solder RA SMD Reel | Avnet America |
04P FFC ZIF 1.0MM RIGHT ANGLE | TTI Europe |
CONNECTOR, FPC, SMT, 1MM, 4WAY | element14 |
1MM FPC HORZ.TOP CONT.ASSY 4P Connector System: Flex-to-Board Number of Positions: 4 Centerline (Pitch): .039 in Centerline (Pitch): 1 mm Insertion Force Type: Zero Insertion Force (ZIF) Flex-to-Board 4 .039" 1 mm | Fpc Connector | Part Number: 84953-4 | Internal Number: 84953-4 | .039" | TE Connectivity | TE Store |
TE Connectivity - AMP FFC / FPC Connector, Poles - 4, 200V, 1A, Right Angle | Distrelec |
4 way r/a top FFC SMT connector,1mm | RS |
4 Position 1 mm Pitch Right Angle Wire to Board Receptacle Connector | Future Electronics |
1mm Pitch 4 Way Right Angle SMT Female FPC Connector, ZIF Top Contact | TE Connectivity 84953-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 1mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Receptacle |
Product Range | - |
Contact Termination Type | Surface Mount |
Contact Position | Top |
No. of Rows | 1 Row, 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
FFC/FPC Thickness | 0.3mm |
SVHC | No SVHC (27-Jun-2018) |
Body Plating | Tin |
Colour | Natural |
Contact Termination | Surface Mount Right Angle |
Flammability Rating | UL94V-0 |
Lead Spacing | 1mm |
Material | High Temp. Thermoplastic |
Where can I find additional details, specifications and documents for a 84953-4?
Additional datasheets, footprints and schematics for 84953-4 are listed on our Part Details page. You can also find images and similar parts to 84953-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84953-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84953-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84953-4 fall under?
The 84953-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 84953-4 when available in the FPC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84953-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 84953-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 84953-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Chip One Stop, TTI Europe and element14 have stock available or on a lead time for 84953-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84953-4 often in real-time on the comparison pages.
What if I can't find stock of 84953-4?
You can fill out our help required form which you can use to request a quote for 84953-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.